Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA800H10R0JB

Description
10 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA800H10R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA800H10R0JB-ND
Chassis Mount Resistors 716-LPSA800H10R0JB-ND
10 Ohms ±5% 800W Thick Film Chassis Mount Resistor

10 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPSA800H10R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA800H10R0JB
Chassis Mount Resistors LPSA800H10R0JB
LPSA 800 H 10U 5% BO15 E

LPSA 800 H 10U 5% BO15 E

Supplier's Site Datasheet
Res, 10R, 800W, Screw, Thick Film; Resistance Vishay - 38AJ1465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 800W, Screw, Thick Film; Resistance Vishay
38AJ1465
Res, 10R, 800W, Screw, Thick Film; Resistance Vishay 38AJ1465
RES, 10R, 800W, SCREW, THICK FILM; Resistance:10ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 10R, 800W, SCREW, THICK FILM; Resistance:10ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPSA800H10R0JB-ND LPSA800H10R0JB 38AJ1465
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 800W, Screw, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded Screw Terminals
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers