Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA300H47R0JB

Description
LPSA 300 H 47R 5% BO15 e
Request a Quote Datasheet
Description
LPSA 300 H 47R 5% BO15 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2121302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121302
Chassis Mount Resistors 2121302
LPSA 300 H 47R 5% BO15 e

LPSA 300 H 47R 5% BO15 e

Supplier's Site
Chassis Mount Resistors - 2121301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121301
Chassis Mount Resistors 2121301
LPSA 300 H 47R 5% BO15 e

LPSA 300 H 47R 5% BO15 e

Supplier's Site
Chassis Mount Resistors - 716-LPSA300H47R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA300H47R0JB-ND
Chassis Mount Resistors 716-LPSA300H47R0JB-ND
47 Ohms ±5% 300W Thick Film Chassis Mount Resistor

47 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 47R, 300W, Screw, Thick Film; Resistance Vishay - 38AJ1463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 300W, Screw, Thick Film; Resistance Vishay
38AJ1463
Res, 47R, 300W, Screw, Thick Film; Resistance Vishay 38AJ1463
RES, 47R, 300W, SCREW, THICK FILM; Resistance:47ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 47R, 300W, SCREW, THICK FILM; Resistance:47ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 300W, Screw, Thick Film Rohs Compliant Vishay - 14AJ2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 300W, Screw, Thick Film Rohs Compliant Vishay
14AJ2341
Res, 47R, 300W, Screw, Thick Film Rohs Compliant Vishay 14AJ2341
RES, 47R, 300W, SCREW, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 300W, SCREW, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - LPSA300H47R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA300H47R0JB
Chassis Mount Resistors LPSA300H47R0JB
LPSA 300 H 47U 5% BO15 E

LPSA 300 H 47U 5% BO15 E

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2121302 716-LPSA300H47R0JB-ND 38AJ1463 14AJ2341 LPSA300H47R0JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 300W, Screw, Thick Film; Resistance Vishay Res, 47R, 300W, Screw, Thick Film Rohs Compliant Vishay Chassis Mount Resistors
Mounting / Packaging Aluminium Box Screw Terminals Screw Terminals M4 Threaded
Resistance Range 47 ohms 47 ohms
Temperature Coefficient 500 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details