Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA300H1R00JB

Description
1 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA300H1R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA300H1R00JB-ND
Chassis Mount Resistors 716-LPSA300H1R00JB-ND
1 Ohms ±5% 300W Thick Film Chassis Mount Resistor

1 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2121299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121299
Chassis Mount Resistors 2121299
Vishay LPSA300H1R00JB

Vishay LPSA300H1R00JB

Supplier's Site
Chassis Mount Resistors - 2121300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121300
Chassis Mount Resistors 2121300
Vishay LPSA300H1R00JB

Vishay LPSA300H1R00JB

Supplier's Site
Chassis Mount Resistors - LPSA300H1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA300H1R00JB
Chassis Mount Resistors LPSA300H1R00JB
LPSA 300 H 1U 5% BO15 E

LPSA 300 H 1U 5% BO15 E

Supplier's Site Datasheet
Res, 1R, 300W, Screw, Thick Film; Resistance Vishay - 38AJ1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Screw, Thick Film; Resistance Vishay
38AJ1459
Res, 1R, 300W, Screw, Thick Film; Resistance Vishay 38AJ1459
RES, 1R, 300W, SCREW, THICK FILM; Resistance:1ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1R, 300W, SCREW, THICK FILM; Resistance:1ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 300W, Screw, Thick Film Rohs Compliant Vishay - 14AJ2337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Screw, Thick Film Rohs Compliant Vishay
14AJ2337
Res, 1R, 300W, Screw, Thick Film Rohs Compliant Vishay 14AJ2337
RES, 1R, 300W, SCREW, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 300W, SCREW, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-LPSA300H1R00JB-ND 2121299 LPSA300H1R00JB 38AJ1459 14AJ2337
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 300W, Screw, Thick Film; Resistance Vishay Res, 1R, 300W, Screw, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Aluminium M4 Threaded Screw Terminals Screw Terminals
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details