Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA300H10R0JB

Description
10 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA300H10R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA300H10R0JB-ND
Chassis Mount Resistors 716-LPSA300H10R0JB-ND
10 Ohms ±5% 300W Thick Film Chassis Mount Resistor

10 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2121298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121298
Chassis Mount Resistors 2121298
LPSA 300 H 10R 5% BO15 e

LPSA 300 H 10R 5% BO15 e

Supplier's Site
Chassis Mount Resistors - 2121297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2121297
Chassis Mount Resistors 2121297
LPSA 300 H 10R 5% BO15 e

LPSA 300 H 10R 5% BO15 e

Supplier's Site
Res, 10R, 300W, Screw, Thick Film; Resistance Vishay - 38AJ1460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 300W, Screw, Thick Film; Resistance Vishay
38AJ1460
Res, 10R, 300W, Screw, Thick Film; Resistance Vishay 38AJ1460
RES, 10R, 300W, SCREW, THICK FILM; Resistance:10ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 10R, 300W, SCREW, THICK FILM; Resistance:10ohm; Product Range:LPSA 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - LPSA300H10R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA300H10R0JB
Chassis Mount Resistors LPSA300H10R0JB
LPSA 300 H 10U 5% BO15 E

LPSA 300 H 10U 5% BO15 E

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LPSA300H10R0JB-ND 2121298 38AJ1460 LPSA300H10R0JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 300W, Screw, Thick Film; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Aluminium Screw Terminals M4 Threaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details