LPSA 300 H 1K 5% BO15 Product overview: LPSA300H1001JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPSA300H1001JB can be used for catalog matching and distributor lookup.
1 kOhms ±5% 300W Thick Film Chassis Mount Resistor
Win Source Part Number: 1152486-LPSA300H1001
Category: Resistors>Chassis Mount Resistors
Series: LPSA 300
Features: Automotive AEC-Q200, Non-Inductive
Package: Box
Height - Seated (Max): 1.055" (26.80mm)
Standard Package: 15
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Lead Style: M4 Threaded
Power (Watts): 300W
Mounting Feature: Screw Holes
Composition: Thick Film
Resistance: 1 kOhms
Package / Case: Box
Temperature Range - Operating: -55°C ~ 120°C
Dimension: 2.362" L x 2.244" W (60.00mm x 57.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-LPSA300H1001JB
LPSA 300 H 1K 5% BO15
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-LPSA300H1001JB | 716-LPSA300H1001JB-ND | 1152486-LPSA300H1001JB | LPSA300H1001JB |
| Product Name | Resistor | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Box | Box | M4 Threaded | |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Operating DC Voltage | 5000 volts | |||
| Operating AC Voltage | 5000 volts | |||
| Operating Temperature | -55 to 120 C (-67 to 248 F) | -55 to 120 C (-67 to 248 F) | -55 to 120 C (-67 to 248 F) |