Vishay Precision Group Chassis Mount Resistors - LPS1100H47R0JB LPS1100H47R0JB

Description
Manufacturer: Vishay Win Source Part Number: 923719-LPS1100H47R0J B Series: LPS 1100 Operating Temperature Range: -55°C ~ 200°C Features: 47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor Package: Box Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 923719-LPS1100H47R0J B Series: LPS 1100 Operating Temperature Range: -55°C ~ 200°C Features: 47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor Package: Box Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - LPS1100H47R0JB
923719-LPS1100H47R0JB
Chassis Mount Resistors - LPS1100H47R0JB 923719-LPS1100H47R0JB
Manufacturer: Vishay Win Source Part Number: 923719-LPS1100H47R0J B Series: LPS 1100 Operating Temperature Range: -55°C ~ 200°C Features: 47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor Package: Box Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 923719-LPS1100H47R0JB
Series: LPS 1100
Operating Temperature Range: -55°C ~ 200°C
Features: 47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor
Package: Box
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
Chassis Mount Resistors - LPS-47.0D-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-47.0D-ND
Chassis Mount Resistors LPS-47.0D-ND
47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

47 Ohms ±5% 1100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
47 Ohm 5kV Resistor - 48-LPS1100H47R0JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 5kV Resistor
48-LPS1100H47R0JB
47 Ohm 5kV Resistor 48-LPS1100H47R0JB
47 Ohm 5% 1.1kW Thick Film Chassis Mount Resistor, 5kV Product overview: LPS1100H47R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS1100H47R0JB can be used for catalog matching and distributor lookup.

47 Ohm 5% 1.1kW Thick Film Chassis Mount Resistor, 5kV Product overview: LPS1100H47R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS1100H47R0JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7568941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7568941
Chassis Mount Resistors 7568941
Moulded Power resistor 1100W 47R 5%

Moulded Power resistor 1100W 47R 5%

Supplier's Site
Chassis Mount Resistors - 7568941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7568941P
Chassis Mount Resistors 7568941P
Moulded Power resistor 1100W 47R 5%

Moulded Power resistor 1100W 47R 5%

Supplier's Site
Chassis Mount Resistors - 1679777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679777
Chassis Mount Resistors 1679777
Moulded Power resistor 1100W 47R 5%

Moulded Power resistor 1100W 47R 5%

Supplier's Site
Chassis Mount Resistors - LPS1100H47R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS1100H47R0JB
Chassis Mount Resistors LPS1100H47R0JB
RES CHAS MNT 47 OHM 5% 1100W

RES CHAS MNT 47 OHM 5% 1100W

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 5Kv, Screw; Resistance Vishay - 94T7432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 5Kv, Screw; Resistance Vishay
94T7432
Res, Thick Film, 47R, 5%, 5Kv, Screw; Resistance Vishay 94T7432
RES, THICK FILM, 47R, 5%, 5KV, SCREW; Resistance:47ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 5KV, SCREW; Resistance:47ohm; Product Range:LPS 1100 Series; Power Rating:1.1W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 923719-LPS1100H47R0JB LPS-47.0D-ND 48-LPS1100H47R0JB 7568941 7568941P LPS1100H47R0JB 94T7432
Product Name Chassis Mount Resistors - LPS1100H47R0JB Chassis Mount Resistors 47 Ohm 5kV Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 47R, 5%, 5Kv, Screw; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Mounting / Packaging Box Screw Terminals; Planar Planar M4 Threaded Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details