LPS 1100 H 150U 5% BO15 E
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-LPS1100H1500JB-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Box |
| Tolerance | 5 +/- % |