Vishay Precision Group Chassis Mount Resistors LPS0800L22R0KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800L22R0KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800L22R0KB-ND
Chassis Mount Resistors 716-LPS0800L22R0KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 22R, 10%, 5Kv, Screw; Resistance Vishay - 26Y9534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 10%, 5Kv, Screw; Resistance Vishay
26Y9534
Res, Thick Film, 22R, 10%, 5Kv, Screw; Resistance Vishay 26Y9534
RES, THICK FILM, 22R, 10%, 5KV, SCREW; Resistance:22ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 22R, 10%, 5KV, SCREW; Resistance:22ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LPS0800L22R0KB-ND 26Y9534
Product Name Chassis Mount Resistors Res, Thick Film, 22R, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers