Vishay Precision Group Chassis Mount Resistors LPS0800L1500JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800L1500JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800L1500JB-ND
Chassis Mount Resistors 716-LPS0800L1500JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800L1500JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800L1500JB
Chassis Mount Resistors LPS0800L1500JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 5Kv, Screw; Resistance Vishay - 19X8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 5Kv, Screw; Resistance Vishay
19X8617
Res, Thick Film, 150R, 5%, 5Kv, Screw; Resistance Vishay 19X8617
RES, THICK FILM, 150R, 5%, 5KV, SCREW; Resistance:150ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 5KV, SCREW; Resistance:150ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0800L1500JB-ND LPS0800L1500JB 19X8617
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 150R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details