Vishay Precision Group Chassis Mount Resistors LPS0800H9000KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800H9000KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800H9000KB-ND
Chassis Mount Resistors 716-LPS0800H9000KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800H9000KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H9000KB
Chassis Mount Resistors LPS0800H9000KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 900R, 10%, 5Kv, Screw; Resistance Vishay - 19X8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 900R, 10%, 5Kv, Screw; Resistance Vishay
19X8614
Res, Thick Film, 900R, 10%, 5Kv, Screw; Resistance Vishay 19X8614
RES, THICK FILM, 900R, 10%, 5KV, SCREW; Resistance:900ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 900R, 10%, 5KV, SCREW; Resistance:900ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0800H9000KB-ND LPS0800H9000KB 19X8614
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 900R, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details