RES CHAS MNT 47 OHM 5% 800W Product overview: LPS0800H47R0JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H47R0JB can be used for catalog matching and distributor lookup.
47 Ohms ±5% 800W Thick Film Chassis Mount Resistor
LPS 800 Power Resistor 5% 12kV 47R
LPS 800 Power Resistor 5% 12kV 47R
LPS 800 Power Resistor 5% 12kV 47R
RES CHAS MNT 47 OHM 5% 800W
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-LPS0800H47R0JB | LPS-47C-ND | 6842857 | 6842857P | LPS0800H47R0JB |
| Product Name | 47 OHM 800W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Box | Box | Screw Terminals; Planar | Planar | M4 Threaded |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |
| Operating DC Voltage | 5000 volts | ||||
| Operating AC Voltage | 5000 volts | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |