Vishay Precision Group Chassis Mount Resistors LPS0800H4700JB

Description
470 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS-470C-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-470C-ND
Chassis Mount Resistors LPS-470C-ND
470 Ohms ±5% 800W Thick Film Chassis Mount Resistor

470 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800H4700JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H4700JB
Chassis Mount Resistors LPS0800H4700JB
RES CHAS MNT 470 OHM 5% 800W

RES CHAS MNT 470 OHM 5% 800W

Supplier's Site Datasheet
Thick Film Resistor Power, 470 Ohm 800W, 5%; Resistance Vishay - 58R2605 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 470 Ohm 800W, 5%; Resistance Vishay
58R2605
Thick Film Resistor Power, 470 Ohm 800W, 5%; Resistance Vishay 58R2605
THICK FILM RESISTOR POWER, 470 OHM 800W, 5%; Resistance:470ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 470 OHM 800W, 5%; Resistance:470ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LPS-470C-ND LPS0800H4700JB 58R2605
Product Name Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor Power, 470 Ohm 800W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details