Vishay Precision Group Chassis Mount Resistors LPS0800H2R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800H2R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800H2R00JB-ND
Chassis Mount Resistors 716-LPS0800H2R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800H2R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H2R00JB
Chassis Mount Resistors LPS0800H2R00JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 2R, 5%, 5Kv, Screw; Resistance Vishay - 47T7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 5Kv, Screw; Resistance Vishay
47T7556
Res, Thick Film, 2R, 5%, 5Kv, Screw; Resistance Vishay 47T7556
RES, THICK FILM, 2R, 5%, 5KV, SCREW; Resistance:2ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 5KV, SCREW; Resistance:2ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0800H2R00JB-ND LPS0800H2R00JB 47T7556
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 2R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details