Vishay Precision Group Chassis Mount Resistors LPS0800H1R50KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0800H1R50KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0800H1R50KB-ND
Chassis Mount Resistors 716-LPS0800H1R50KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0800H1R50KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H1R50KB
Chassis Mount Resistors LPS0800H1R50KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 1R5, 10%, 5Kv, Screw; Resistance Vishay - 47T7555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 10%, 5Kv, Screw; Resistance Vishay
47T7555
Res, Thick Film, 1R5, 10%, 5Kv, Screw; Resistance Vishay 47T7555
RES, THICK FILM, 1R5, 10%, 5KV, SCREW; Resistance:1.5ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 1R5, 10%, 5KV, SCREW; Resistance:1.5ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0800H1R50KB-ND LPS0800H1R50KB 47T7555
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 1R5, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers