Vishay Precision Group Chassis Mount Resistors LPS0800H1R00JB

Description
Vishay LPS0800H1R00JB
Request a Quote Datasheet
Description
Vishay LPS0800H1R00JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6842841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842841
Chassis Mount Resistors 6842841
Vishay LPS0800H1R00JB

Vishay LPS0800H1R00JB

Supplier's Site
Chassis Mount Resistors - 6842841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842841P
Chassis Mount Resistors 6842841P
Vishay LPS0800H1R00JB

Vishay LPS0800H1R00JB

Supplier's Site
Chassis Mount Resistors - 1679981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679981
Chassis Mount Resistors 1679981
Vishay LPS0800H1R00JB

Vishay LPS0800H1R00JB

Supplier's Site
Chassis Mount Resistors - LPS-1.0C-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-1.0C-ND
Chassis Mount Resistors LPS-1.0C-ND
1 Ohms ±5% 800W Thick Film Chassis Mount Resistor

1 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistor, Product overview: LPS0800H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0800H1R00JB can be used for catalog matching and distributor lookup.

Fixed Resistor, Product overview: LPS0800H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0800H1R00JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0800H1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H1R00JB
Chassis Mount Resistors LPS0800H1R00JB
RES CHAS MNT 1 OHM 5% 800W

RES CHAS MNT 1 OHM 5% 800W

Supplier's Site Datasheet
Thick Film Resistor Power, 1 Ohm, 800W, 5%; Resistance Vishay - 58R2601 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1 Ohm, 800W, 5%; Resistance Vishay
58R2601
Thick Film Resistor Power, 1 Ohm, 800W, 5%; Resistance Vishay 58R2601
THICK FILM RESISTOR POWER, 1 OHM, 800W, 5%; Resistance:1ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1 OHM, 800W, 5%; Resistance:1ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6842841 6842841P LPS-1.0C-ND 48-LPS0800H1R00JB LPS0800H1R00JB 58R2601
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor Chassis Mount Resistors Thick Film Resistor Power, 1 Ohm, 800W, 5%; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 500 ±ppm/°C 500 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details