Vishay Precision Group 10 OHM 800W Resistor LPS0800H10R0JB

Description
RES CHAS MNT 10 OHM 5% 800W Product overview: LPS0800H10R0JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H10R0JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 10 OHM 5% 800W Product overview: LPS0800H10R0JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H10R0JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 800W Resistor - 54-LPS0800H10R0JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 800W Resistor
54-LPS0800H10R0JB
10 OHM 800W Resistor 54-LPS0800H10R0JB
RES CHAS MNT 10 OHM 5% 800W Product overview: LPS0800H10R0JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H10R0JB can be used for catalog matching and distributor lookup.

RES CHAS MNT 10 OHM 5% 800W Product overview: LPS0800H10R0JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 800W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 800W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0800H10R0JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-10C-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-10C-ND
Chassis Mount Resistors LPS-10C-ND
10 Ohms ±5% 800W Thick Film Chassis Mount Resistor

10 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6842853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842853
Chassis Mount Resistors 6842853
Vishay LPS0800H10R0JB

Vishay LPS0800H10R0JB

Supplier's Site
Chassis Mount Resistors - 6842853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842853P
Chassis Mount Resistors 6842853P
Vishay LPS0800H10R0JB

Vishay LPS0800H10R0JB

Supplier's Site
Chassis Mount Resistors - 1622367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622367
Chassis Mount Resistors 1622367
Vishay LPS0800H10R0JB

Vishay LPS0800H10R0JB

Supplier's Site
Thick Film Resistor Power, 10 Ohm, 800W, 5%; Resistance Vishay - 58R2602 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 800W, 5%; Resistance Vishay
58R2602
Thick Film Resistor Power, 10 Ohm, 800W, 5%; Resistance Vishay 58R2602
THICK FILM RESISTOR POWER, 10 OHM, 800W, 5%; Resistance:10ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 800W, 5%; Resistance:10ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0800H10R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H10R0JB
Chassis Mount Resistors LPS0800H10R0JB
RES CHAS MNT 10 OHM 5% 800W

RES CHAS MNT 10 OHM 5% 800W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-LPS0800H10R0JB LPS-10C-ND 6842853 6842853P 58R2602 LPS0800H10R0JB
Product Name 10 OHM 800W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor Power, 10 Ohm, 800W, 5%; Resistance Vishay Chassis Mount Resistors
Mounting / Packaging Box Box Screw Terminals; Planar Planar M4 Threaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Operating DC Voltage 5000 volts 5000 volts
Operating AC Voltage 5000 volts 5000 volts
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details