Vishay Precision Group Chassis Mount Resistors LPS0800H1000JB

Description
Vishay LPS0800H1000JB
Request a Quote Datasheet
Description
Vishay LPS0800H1000JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6842866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842866
Chassis Mount Resistors 6842866
Vishay LPS0800H1000JB

Vishay LPS0800H1000JB

Supplier's Site
Chassis Mount Resistors - 6842866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842866P
Chassis Mount Resistors 6842866P
Vishay LPS0800H1000JB

Vishay LPS0800H1000JB

Supplier's Site
Chassis Mount Resistors - 1679984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679984
Chassis Mount Resistors 1679984
Vishay LPS0800H1000JB

Vishay LPS0800H1000JB

Supplier's Site
Chassis Mount Resistors - LPS-100C-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-100C-ND
Chassis Mount Resistors LPS-100C-ND
100 Ohms ±5% 800W Thick Film Chassis Mount Resistor

100 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
800W 100 Ohm 5kV Resistor - 48-LPS0800H1000JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800W 100 Ohm 5kV Resistor
48-LPS0800H1000JB
800W 100 Ohm 5kV Resistor 48-LPS0800H1000JB
800W 100 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0800H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800W, 100 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800W, 100 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0800H1000JB can be used for catalog matching and distributor lookup.

800W 100 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0800H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800W, 100 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800W, 100 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0800H1000JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0800H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0800H1000JB
Chassis Mount Resistors LPS0800H1000JB
RES CHAS MNT 100 OHM 5% 800W

RES CHAS MNT 100 OHM 5% 800W

Supplier's Site Datasheet
RES CHAS MNT 100 OHM 5% 800W - 875-LPS0800H1000JB - Utmel Electronic Limited
Hong Kong, China
RES CHAS MNT 100 OHM 5% 800W
875-LPS0800H1000JB
RES CHAS MNT 100 OHM 5% 800W 875-LPS0800H1000JB
RES CHAS MNT 100 OHM 5% 800W

RES CHAS MNT 100 OHM 5% 800W

Supplier's Site
Thick Film Resistor Power, 100 Ohm 800W, 5%; Resistance Vishay - 58R2603 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100 Ohm 800W, 5%; Resistance Vishay
58R2603
Thick Film Resistor Power, 100 Ohm 800W, 5%; Resistance Vishay 58R2603
THICK FILM RESISTOR POWER, 100 OHM 800W, 5%; Resistance:100ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100 OHM 800W, 5%; Resistance:100ohm; Product Range:LPS 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6842866 6842866P LPS-100C-ND 48-LPS0800H1000JB LPS0800H1000JB 875-LPS0800H1000JB 58R2603
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 800W 100 Ohm 5kV Resistor Chassis Mount Resistors RES CHAS MNT 100 OHM 5% 800W Thick Film Resistor Power, 100 Ohm 800W, 5%; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded Screw Terminals; Flanges
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details