Vishay Precision Group Chassis Mount Resistors LPS0600L5R50JB

Description
LPS0600 Power Resistor 5% 12kV 5R5
Request a Quote Datasheet
Description
LPS0600 Power Resistor 5% 12kV 5R5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8266747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8266747P
Chassis Mount Resistors 8266747P
LPS0600 Power Resistor 5% 12kV 5R5

LPS0600 Power Resistor 5% 12kV 5R5

Supplier's Site
Chassis Mount Resistors - 8266747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8266747
Chassis Mount Resistors 8266747
LPS0600 Power Resistor 5% 12kV 5R5

LPS0600 Power Resistor 5% 12kV 5R5

Supplier's Site
Chassis Mount Resistors - 1678608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678608
Chassis Mount Resistors 1678608
LPS0600 Power Resistor 5% 12kV 5R5

LPS0600 Power Resistor 5% 12kV 5R5

Supplier's Site
Chassis Mount Resistors - 716-LPS0600L5R50JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0600L5R50JB-ND
Chassis Mount Resistors 716-LPS0600L5R50JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
SFERNICE FIXED RESISTORS Product overview: LPS0600L5R50JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0600L5R50JB can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: LPS0600L5R50JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0600L5R50JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0600L5R50JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600L5R50JB
Chassis Mount Resistors LPS0600L5R50JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8266747P 8266747 716-LPS0600L5R50JB-ND 54-LPS0600L5R50JB LPS0600L5R50JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Planar Screw Terminals; Planar Box Box
Resistance Range 5.5 ohms 5.5 ohms
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C
Power Rating 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457450 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 150 ohms
View Details