Vishay Precision Group Chassis Mount Resistors LPS0600H75R0JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0600H75R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0600H75R0JB-ND
Chassis Mount Resistors 716-LPS0600H75R0JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0600H75R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H75R0JB
Chassis Mount Resistors LPS0600H75R0JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 75R, 5%, 5Kv, Screw; Resistance Vishay - 62X1262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 5Kv, Screw; Resistance Vishay
62X1262
Res, Thick Film, 75R, 5%, 5Kv, Screw; Resistance Vishay 62X1262
RES, THICK FILM, 75R, 5%, 5KV, SCREW; Resistance:75ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 5KV, SCREW; Resistance:75ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0600H75R0JB-ND LPS0600H75R0JB 62X1262
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 75R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details