Fixed Resistor, Product overview: LPS0600H4R70JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H4R70JB can be used for catalog matching and distributor lookup.
4.7 Ohms ±5% 600W Thick Film Chassis Mount Resistor
THICK FILM RESISTOR POWER, 4.7 OHM 600W, 5%; Resistance:4.7ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes
RES CHAS MNT 4.7 OHM 5% 600W
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6842838 | 6842838P | 48-LPS0600H4R70JB | LPS-4.7B-ND | 58R2598 | LPS0600H4R70JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Chassis Mount Resistors | Thick Film Resistor Power, 4.7 Ohm 600W, 5%; Resistance Vishay | Chassis Mount Resistors |
| Technology / Construction | Thick film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Screw Terminals; Planar | Planar | Box | M4 Threaded | ||
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | 300 ±ppm/°C | 300 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |