47 Ohms ±5% 600W Thick Film Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 600W
THICK FILM RESISTOR POWER, 47 OHM, 600W, 5%; Resistance:47ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | LPS-47B-ND | LPS0600H47R0JB | 70218913 | 58R2599 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | RESISTOR, THICK FILM, 47 OHM, 600W, 5% | Thick Film Resistor Power, 47 Ohm, 600W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M4 Threaded | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |