Vishay Precision Group 600W 1 Ohm 5kV Resistor LPS0600H1R00JB

Description
600W 1 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0600H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 1 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 1 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1R00JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W 1 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0600H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 1 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 1 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1R00JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 1 Ohm 5kV Resistor - 48-LPS0600H1R00JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 1 Ohm 5kV Resistor
48-LPS0600H1R00JB
600W 1 Ohm 5kV Resistor 48-LPS0600H1R00JB
600W 1 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0600H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 1 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 1 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1R00JB can be used for catalog matching and distributor lookup.

600W 1 Ohm 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0600H1R00JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 1 Ohm, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 1 Ohm, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1R00JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-1.0B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-1.0B-ND
Chassis Mount Resistors LPS-1.0B-ND
1 Ohms ±5% 600W Thick Film Chassis Mount Resistor

1 Ohms ±5% 600W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6842829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842829
Chassis Mount Resistors 6842829
Vishay LPS0600H1R00JB

Vishay LPS0600H1R00JB

Supplier's Site
Chassis Mount Resistors - LPS0600H1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H1R00JB
Chassis Mount Resistors LPS0600H1R00JB
RES CHAS MNT 1 OHM 5% 600W

RES CHAS MNT 1 OHM 5% 600W

Supplier's Site Datasheet
Thick Film Resistor, 1 Ohm, 600W, 5%; Resistance Vishay - 55R4168 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 600W, 5%; Resistance Vishay
55R4168
Thick Film Resistor, 1 Ohm, 600W, 5%; Resistance Vishay 55R4168
THICK FILM RESISTOR, 1 OHM, 600W, 5%; Resistance:1ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 600W, 5%; Resistance:1ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 48-LPS0600H1R00JB LPS-1.0B-ND 6842829 LPS0600H1R00JB 55R4168
Product Name 600W 1 Ohm 5kV Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 1 Ohm, 600W, 5%; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 5000 volts 5000 volts
Operating AC Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details