Vishay Precision Group Chassis Mount Resistors - LPS0600H1003KB LPS0600H1003KB

Description
Manufacturer: Vishay Win Source Part Number: 878038-LPS0600H1003K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 878038-LPS0600H1003K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS0600H1003KB - 878038-LPS0600H1003KB - Win Source Electronics
Laguna Hills, CA, United States
Chassis Mount Resistors - LPS0600H1003KB
878038-LPS0600H1003KB
Chassis Mount Resistors - LPS0600H1003KB 878038-LPS0600H1003KB
Manufacturer: Vishay Win Source Part Number: 878038-LPS0600H1003K B Series: * Features: Chassis Mount Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 878038-LPS0600H1003KB
Series: *
Features: Chassis Mount Resistor
Package: Box
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8533.29.0000

Buy Now
Chassis Mount Resistors - 716-LPS0600H1003KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0600H1003KB-ND
Chassis Mount Resistors 716-LPS0600H1003KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 100K, 10%, 5Kv, Screw; Resistance Vishay - 55R4173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 10%, 5Kv, Screw; Resistance Vishay
55R4173
Res, Thick Film, 100K, 10%, 5Kv, Screw; Resistance Vishay 55R4173
RES, THICK FILM, 100K, 10%, 5KV, SCREW; Resistance:100kohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 100K, 10%, 5KV, SCREW; Resistance:100kohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0600H1003KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H1003KB
Chassis Mount Resistors LPS0600H1003KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 878038-LPS0600H1003KB 716-LPS0600H1003KB-ND 55R4173 LPS0600H1003KB
Product Name Chassis Mount Resistors - LPS0600H1003KB Chassis Mount Resistors Res, Thick Film, 100K, 10%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details