Vishay Precision Group Chassis Mount Resistors LPS0600H1000JB

Description
100 Ohms ±5% 600W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 600W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS-100B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-100B-ND
Chassis Mount Resistors LPS-100B-ND
100 Ohms ±5% 600W Thick Film Chassis Mount Resistor

100 Ohms ±5% 600W Thick Film Chassis Mount Resistor

Buy Now Datasheet
600W 100 Ohm Resistor - 48-LPS0600H1000JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 100 Ohm Resistor
48-LPS0600H1000JB
600W 100 Ohm Resistor 48-LPS0600H1000JB
600W 100 Ohm 5% Thick Film Resistor, Through-Hole, Screw Terminal Product overview: LPS0600H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 100 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1000JB can be used for catalog matching and distributor lookup.

600W 100 Ohm 5% Thick Film Resistor, Through-Hole, Screw Terminal Product overview: LPS0600H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 100 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H1000JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 6842844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842844
Chassis Mount Resistors 6842844
Vishay LPS0600H1000JB

Vishay LPS0600H1000JB

Supplier's Site
Chassis Mount Resistors - 6842844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842844P
Chassis Mount Resistors 6842844P
Vishay LPS0600H1000JB

Vishay LPS0600H1000JB

Supplier's Site
Chassis Mount Resistors - 1679982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679982
Chassis Mount Resistors 1679982
Vishay LPS0600H1000JB

Vishay LPS0600H1000JB

Supplier's Site
Planar Resistor, Lps 600 Series, 100 Ohm, 600 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay - 51R6751 - Newark, An Avnet Company
Chicago, IL, United States
Planar Resistor, Lps 600 Series, 100 Ohm, 600 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay
51R6751
Planar Resistor, Lps 600 Series, 100 Ohm, 600 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay 51R6751
Planar Resistor, LPS 600 Series, 100 ohm, 600 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Planar Resistor, LPS 600 Series, 100 ohm, 600 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0600H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H1000JB
Chassis Mount Resistors LPS0600H1000JB
RES CHAS MNT 100 OHM 5% 600W

RES CHAS MNT 100 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LPS-100B-ND 48-LPS0600H1000JB 6842844 6842844P 51R6751 LPS0600H1000JB
Product Name Chassis Mount Resistors 600W 100 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Planar Resistor, Lps 600 Series, 100 Ohm, 600 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals; Planar Planar M4 Threaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details