Vishay Precision Group Chassis Mount Resistors LPS0300L2202JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300L2202JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300L2202JB-ND
Chassis Mount Resistors 716-LPS0300L2202JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 22K, 5%, 5Kv, Screw; Resistance Vishay - 55R4165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 5Kv, Screw; Resistance Vishay
55R4165
Res, Thick Film, 22K, 5%, 5Kv, Screw; Resistance Vishay 55R4165
RES, THICK FILM, 22K, 5%, 5KV, SCREW; Resistance:22kohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 5KV, SCREW; Resistance:22kohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0300L2202JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300L2202JB
Chassis Mount Resistors LPS0300L2202JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300L2202JB-ND 55R4165 LPS0300L2202JB
Product Name Chassis Mount Resistors Res, Thick Film, 22K, 5%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details