Vishay Precision Group Chassis Mount Resistors LPS0300L10R0KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300L10R0KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300L10R0KB-ND
Chassis Mount Resistors 716-LPS0300L10R0KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300L10R0KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300L10R0KB
Chassis Mount Resistors LPS0300L10R0KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 10R, 10%, 5Kv, Screw; Resistance Vishay - 55R4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 10%, 5Kv, Screw; Resistance Vishay
55R4161
Res, Thick Film, 10R, 10%, 5Kv, Screw; Resistance Vishay 55R4161
RES, THICK FILM, 10R, 10%, 5KV, SCREW; Resistance:10ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 10R, 10%, 5KV, SCREW; Resistance:10ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300L10R0KB-ND LPS0300L10R0KB 55R4161
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 10R, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details