Vishay Precision Group Chassis Mount Resistors LPS0300L1002JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300L1002JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300L1002JB-ND
Chassis Mount Resistors 716-LPS0300L1002JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 10K, 5%, 5Kv, Screw; Resistance Vishay - 71Y8056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 5Kv, Screw; Resistance Vishay
71Y8056
Res, Thick Film, 10K, 5%, 5Kv, Screw; Resistance Vishay 71Y8056
RES, THICK FILM, 10K, 5%, 5KV, SCREW; Resistance:10kohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 5KV, SCREW; Resistance:10kohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0300L1002JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300L1002JB
Chassis Mount Resistors LPS0300L1002JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300L1002JB-ND 71Y8056 LPS0300L1002JB
Product Name Chassis Mount Resistors Res, Thick Film, 10K, 5%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details