Vishay Precision Group Chassis Mount Resistors LPS0300H4R70JB

Description
Vishay LPS0300H4R70JB
Request a Quote Datasheet
Description
Vishay LPS0300H4R70JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6842816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842816
Chassis Mount Resistors 6842816
Vishay LPS0300H4R70JB

Vishay LPS0300H4R70JB

Supplier's Site
4.7 OHM 300W Resistor - 54-LPS0300H4R70JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 300W Resistor
54-LPS0300H4R70JB
4.7 OHM 300W Resistor 54-LPS0300H4R70JB
RES CHAS MNT 4.7 OHM 5% 300W Product overview: LPS0300H4R70JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 300W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 300W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0300H4R70JB can be used for catalog matching and distributor lookup.

RES CHAS MNT 4.7 OHM 5% 300W Product overview: LPS0300H4R70JB from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 300W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 300W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-LPS0300H4R70JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-4.7A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-4.7A-ND
Chassis Mount Resistors LPS-4.7A-ND
4.7 Ohms ±5% 300W Thick Film Chassis Mount Resistor

4.7 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300H4R70JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H4R70JB
Chassis Mount Resistors LPS0300H4R70JB
RES CHAS MNT 4.7 OHM 5% 300W

RES CHAS MNT 4.7 OHM 5% 300W

Supplier's Site Datasheet
Thick Film Resistor Power, 4.7 Ohm 300W, 5%; Resistance Vishay - 58R2594 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7 Ohm 300W, 5%; Resistance Vishay
58R2594
Thick Film Resistor Power, 4.7 Ohm 300W, 5%; Resistance Vishay 58R2594
THICK FILM RESISTOR POWER, 4.7 OHM 300W, 5%; Resistance:4.7ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7 OHM 300W, 5%; Resistance:4.7ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6842816 54-LPS0300H4R70JB LPS-4.7A-ND LPS0300H4R70JB 58R2594
Product Name Chassis Mount Resistors 4.7 OHM 300W Resistor Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor Power, 4.7 Ohm 300W, 5%; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Box Box M4 Threaded
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details