Vishay Precision Group Chassis Mount Resistors LPS0300H47R0JB

Description
47 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS-47.0A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-47.0A-ND
Chassis Mount Resistors LPS-47.0A-ND
47 Ohms ±5% 300W Thick Film Chassis Mount Resistor

47 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
300W 47 Ohm Resistor - 48-LPS0300H47R0JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 47 Ohm Resistor
48-LPS0300H47R0JB
300W 47 Ohm Resistor 48-LPS0300H47R0JB
300W 47 Ohm 5% Through-Hole Chassis Mount Resistor Product overview: LPS0300H47R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, 47 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H47R0JB can be used for catalog matching and distributor lookup.

300W 47 Ohm 5% Through-Hole Chassis Mount Resistor Product overview: LPS0300H47R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, 47 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H47R0JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 6842813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842813
Chassis Mount Resistors 6842813
Vishay LPS0300H47R0JB

Vishay LPS0300H47R0JB

Supplier's Site
Chassis Mount Resistors - 6842813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842813P
Chassis Mount Resistors 6842813P
Vishay LPS0300H47R0JB

Vishay LPS0300H47R0JB

Supplier's Site
Chassis Mount Resistors - 1679974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679974
Chassis Mount Resistors 1679974
Vishay LPS0300H47R0JB

Vishay LPS0300H47R0JB

Supplier's Site
Chassis Mount Resistors - LPS0300H47R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H47R0JB
Chassis Mount Resistors LPS0300H47R0JB
RES CHAS MNT 47 OHM 5% 300W

RES CHAS MNT 47 OHM 5% 300W

Supplier's Site Datasheet
Thick Film Resistor Power, 47 Ohm, 300W, 5%; Resistance Vishay - 58R2595 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 47 Ohm, 300W, 5%; Resistance Vishay
58R2595
Thick Film Resistor Power, 47 Ohm, 300W, 5%; Resistance Vishay 58R2595
THICK FILM RESISTOR POWER, 47 OHM, 300W, 5%; Resistance:47ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 47 OHM, 300W, 5%; Resistance:47ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LPS-47.0A-ND 48-LPS0300H47R0JB 6842813 6842813P LPS0300H47R0JB 58R2595
Product Name Chassis Mount Resistors 300W 47 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor Power, 47 Ohm, 300W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals; Planar Planar M4 Threaded
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details