Vishay Precision Group Chassis Mount Resistors LPS0300H3R50FB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300H3R50FB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300H3R50FB-ND
Chassis Mount Resistors 716-LPS0300H3R50FB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300H3R50FB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H3R50FB
Chassis Mount Resistors LPS0300H3R50FB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 3R5, 1%, 5Kv, Screw; Resistance Vishay - 94T7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R5, 1%, 5Kv, Screw; Resistance Vishay
94T7412
Res, Thick Film, 3R5, 1%, 5Kv, Screw; Resistance Vishay 94T7412
RES, THICK FILM, 3R5, 1%, 5KV, SCREW; Resistance:3.5ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 3R5, 1%, 5KV, SCREW; Resistance:3.5ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300H3R50FB-ND LPS0300H3R50FB 94T7412
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 3R5, 1%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 3.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details