Vishay Precision Group Chassis Mount Resistors LPS0300H2R00FB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300H2R00FB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300H2R00FB-ND
Chassis Mount Resistors 716-LPS0300H2R00FB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 5Kv, Screw; Resistance Vishay - 94T7407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 5Kv, Screw; Resistance Vishay
94T7407
Res, Thick Film, 2R, 1%, 5Kv, Screw; Resistance Vishay 94T7407
RES, THICK FILM, 2R, 1%, 5KV, SCREW; Resistance:2ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 5KV, SCREW; Resistance:2ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0300H2R00FB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H2R00FB
Chassis Mount Resistors LPS0300H2R00FB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300H2R00FB-ND 94T7407 LPS0300H2R00FB
Product Name Chassis Mount Resistors Res, Thick Film, 2R, 1%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers