Vishay Precision Group Chassis Mount Resistors LPS0300H1500FB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPS0300H1500FB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPS0300H1500FB-ND
Chassis Mount Resistors 716-LPS0300H1500FB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPS0300H1500FB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H1500FB
Chassis Mount Resistors LPS0300H1500FB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 5Kv, Screw; Resistance Vishay - 94T7404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 5Kv, Screw; Resistance Vishay
94T7404
Res, Thick Film, 150R, 1%, 5Kv, Screw; Resistance Vishay 94T7404
RES, THICK FILM, 150R, 1%, 5KV, SCREW; Resistance:150ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 5KV, SCREW; Resistance:150ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPS0300H1500FB-ND LPS0300H1500FB 94T7404
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 150R, 1%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details