Vishay Precision Group Chassis Mount Resistors LPS0300H1000JB

Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - LPS-100A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-100A-ND
Chassis Mount Resistors LPS-100A-ND
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6842822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842822
Chassis Mount Resistors 6842822
Vishay LPS0300H1000JB

Vishay LPS0300H1000JB

Supplier's Site
Chassis Mount Resistors - 6842822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842822P
Chassis Mount Resistors 6842822P
Vishay LPS0300H1000JB

Vishay LPS0300H1000JB

Supplier's Site
Chassis Mount Resistors - 1679782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679782
Chassis Mount Resistors 1679782
Vishay LPS0300H1000JB

Vishay LPS0300H1000JB

Supplier's Site
300W 5kV Resistor - 48-LPS0300H1000JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 5kV Resistor
48-LPS0300H1000JB
300W 5kV Resistor 48-LPS0300H1000JB
100R 300W 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0300H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H1000JB can be used for catalog matching and distributor lookup.

100R 300W 5% Chassis Mount Resistor, Thick Film, 5kV Product overview: LPS0300H1000JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, 5kV, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0300H1000JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS0300H1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0300H1000JB
Chassis Mount Resistors LPS0300H1000JB
RES CHAS MNT 100 OHM 5% 300W

RES CHAS MNT 100 OHM 5% 300W

Supplier's Site Datasheet
Thick Film Resistor Power, 100 Ohm 300W, 5%; Resistance Vishay - 58R2593 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100 Ohm 300W, 5%; Resistance Vishay
58R2593
Thick Film Resistor Power, 100 Ohm 300W, 5%; Resistance Vishay 58R2593
THICK FILM RESISTOR POWER, 100 OHM 300W, 5%; Resistance:100ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100 OHM 300W, 5%; Resistance:100ohm; Product Range:LPS 300 Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Planar Resistor, Lps 300 Series, 100 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay - 51R6745 - Newark, An Avnet Company
Chicago, IL, United States
Planar Resistor, Lps 300 Series, 100 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay
51R6745
Planar Resistor, Lps 300 Series, 100 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay 51R6745
Planar Resistor, LPS 300 Series, 100 ohm, 300 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Planar Resistor, LPS 300 Series, 100 ohm, 300 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LPS-100A-ND 6842822 6842822P 48-LPS0300H1000JB LPS0300H1000JB 58R2593 51R6745
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 300W 5kV Resistor Chassis Mount Resistors Thick Film Resistor Power, 100 Ohm 300W, 5%; Resistance Vishay Planar Resistor, Lps 300 Series, 100 Ohm, 300 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Screw Terminals; Planar Planar M4 Threaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details