Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185805-LPE4841ER100
Termination: SMD/SMT
Current Rating: 2.03 A
Length: 10.69 mm
Shielding: Unshielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 10 kHz
Military Standard: Not
Height: 6.3 mm
Width: 12.5 mm
Categories: Custom Parts
DC Resistance (DCR): 30 mΩ
Case / Package: 4841
Alternative Parts (Cross-Reference): LPE4841ER100MG.;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 12.5 mm
Lead Free: Lead Free
Max DC Current: 2.03 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185805-LPE4841ER100MG |
| Product Name | Custom Parts - Custom Parts (J - M) - LPE4841ER100MG |