Resistor Kits MMB 0207 Precision MELF Sample Kit Product overview: LMB964MMB02070DB00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-LMB964MMB02070DB
Thin Film Resistor Kit 33 ~ 1M Ohm ±0.1% 2/5W Surface Mount 2180 Pieces (109 Values - 20 Each)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 653-LMB964MMB02070DB00 | 749-1000-ND |
| Product Name | Resistor | Resistor Kits |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | |
| Category / Application | Automotive; General Use |