Vishay Precision Group Diodes, Rectifiers - Single - LL4448 LL4448

Description
Manufacturer: Vishay Win Source Part Number: 1196568-LL4448 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LL4448-7; LL4448-13; 1N4448W-13F; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1196568-LL4448 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LL4448-7; LL4448-13; 1N4448W-13F; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LL4448 - 1196568-LL4448 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4448
1196568-LL4448
Diodes, Rectifiers - Single - LL4448 1196568-LL4448
Manufacturer: Vishay Win Source Part Number: 1196568-LL4448 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LL4448-7; LL4448-13; 1N4448W-13F; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1196568-LL4448
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): LL4448-7; LL4448-13; 1N4448W-13F;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Diode, Small Signal, 100V, 41-Minidip; Diode Configuration Vishay - 99AC4014 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100V, 41-Minidip; Diode Configuration Vishay
99AC4014
Diode, Small Signal, 100V, 41-Minidip; Diode Configuration Vishay 99AC4014
DIODE, SMALL SIGNAL, 100V, 41-MINIDIP; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:8ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100V, 41-MINIDIP; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:8ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1196568-LL4448 99AC4014
Product Name Diodes, Rectifiers - Single - LL4448 Diode, Small Signal, 100V, 41-Minidip; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1322-997 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4473US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 1PS70SB86,115 - 1002476-1PS70SB86,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 15 volts
View Details
5 suppliers