Vishay Precision Group Diode Configuration Vishay LL43-GS08.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 (MiniMELF); No. of Pins:2Pins RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 (MiniMELF); No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 27AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
27AC7296
Diode Configuration Vishay 27AC7296
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 (MiniMELF); No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 (MiniMELF); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC7296
Product Name Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details