Vishay Precision Group Switching Diode, 50V, 300Ma, Sod-80; Diode Configuration Vishay LL4150-GS08

Description
SWITCHING DIODE, 50V, 300mA, SOD-80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):300mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes
Description
SWITCHING DIODE, 50V, 300mA, SOD-80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):300mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 50V, 300Ma, Sod-80; Diode Configuration Vishay - 33C0816 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 50V, 300Ma, Sod-80; Diode Configuration Vishay
33C0816
Switching Diode, 50V, 300Ma, Sod-80; Diode Configuration Vishay 33C0816
SWITCHING DIODE, 50V, 300mA, SOD-80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):300mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes

SWITCHING DIODE, 50V, 300mA, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):300mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 0.3A, 50V, Sod-80, Full Reel; Diode Configuration Vishay - 28X7115 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.3A, 50V, Sod-80, Full Reel; Diode Configuration Vishay
28X7115
Diode, Switching, 0.3A, 50V, Sod-80, Full Reel; Diode Configuration Vishay 28X7115
DIODE, SWITCHING, 0.3A, 50V, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, SWITCHING, 0.3A, 50V, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 33C0816 28X7115
Product Name Switching Diode, 50V, 300Ma, Sod-80; Diode Configuration Vishay Diode, Switching, 0.3A, 50V, Sod-80, Full Reel; Diode Configuration Vishay
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details