Vishay Precision Group Schottky Rectifier; Diode Configuration Vishay LL103C-GS08.

Description
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 RoHS Compliant: Yes
Datasheet
Description
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier; Diode Configuration Vishay - 29AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier; Diode Configuration Vishay
29AC7342
Schottky Rectifier; Diode Configuration Vishay 29AC7342
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

Schottky Rectifier; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:15A; Operating Temperature Max:125°C; Diode Case Style:SOD-80 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AC7342
Product Name Schottky Rectifier; Diode Configuration Vishay
Rectifier Configuration / Technology Schottky
Package SOD-80; SOD-80
RoHS Compliant RoHS
VRRM 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826823 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Schottky 40V 120MA SOT23 Diode and Rectifier - 280-BAS40E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 120 volts
View Details
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers