Vishay Intertechnology, Inc. OEM Parts - OEM Parts (J - L) - LH1549AACTR LH1549AACTR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069620-LH1549AACTR Termination: SMD/SMT Mounting: SMD (SMT) Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069620-LH1549AACTR Termination: SMD/SMT Mounting: SMD (SMT) Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LH1549AACTR - 1069620-LH1549AACTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LH1549AACTR
1069620-LH1549AACTR
OEM Parts - OEM Parts (J - L) - LH1549AACTR 1069620-LH1549AACTR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069620-LH1549AACTR Termination: SMD/SMT Mounting: SMD (SMT) Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069620-LH1549AACTR
Termination: SMD/SMT
Mounting: SMD (SMT)
Input Current: 50 mA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069620-LH1549AACTR
Product Name OEM Parts - OEM Parts (J - L) - LH1549AACTR
Unlock Full Specs
to access all available technical data