Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069616-LH1546AAB-E3
Mounting: SMD (SMT)
Resistance: 28 Ω
Categories: OEM Parts(J-L)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069616-LH1546AAB-E3 |
| Product Name | OEM Parts - OEM Parts (J - L) - LH1546AAB-E3 |