Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069615-LH1541AAB1TR
Packaging: Tape and Reel
Termination: Gull Wing
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 55 mA
Input Current: 50 mA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Output Voltage: 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069615-LH1541AAB1TR |
| Product Name | OEM Parts - OEM Parts (J - L) - LH1541AAB1TR |