Vishay Intertechnology, Inc. OEM Parts - OEM Parts (J - L) - LH1541AAB1 LH1541AAB1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069614-LH1541AAB1 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 55 mA Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Output Voltage: 200 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069614-LH1541AAB1 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 55 mA Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Output Voltage: 200 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LH1541AAB1 - 1069614-LH1541AAB1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LH1541AAB1
1069614-LH1541AAB1
OEM Parts - OEM Parts (J - L) - LH1541AAB1 1069614-LH1541AAB1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069614-LH1541AAB1 Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 55 mA Input Current: 50 mA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Output Voltage: 200 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069614-LH1541AAB1
Termination: Gull Wing
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 55 mA
Input Current: 50 mA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Output Voltage: 200 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069614-LH1541AAB1
Product Name OEM Parts - OEM Parts (J - L) - LH1541AAB1
Unlock Full Specs
to access all available technical data