Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069612-LH1535AABTR
Termination: SMD/SMT
Mounting: SMD (SMT)
Input Current: 50 mA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069612-LH1535AABTR |
| Product Name | OEM Parts - OEM Parts (J - L) - LH1535AABTR |