Vishay Intertechnology, Inc. Solid State Relays - LH1532FPT LH1532FPT

Description
Manufacturer: Vishay Win Source Part Number: 877098-LH1532FPT Series: LH1532 Features: Solid State Package: Reel - TR Part Status: Obsolete Family Name: LH1532 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877098-LH1532FPT Series: LH1532 Features: Solid State Package: Reel - TR Part Status: Obsolete Family Name: LH1532 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1532FPT - 877098-LH1532FPT - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1532FPT
877098-LH1532FPT
Solid State Relays - LH1532FPT 877098-LH1532FPT
Manufacturer: Vishay Win Source Part Number: 877098-LH1532FPT Series: LH1532 Features: Solid State Package: Reel - TR Part Status: Obsolete Family Name: LH1532 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877098-LH1532FPT
Series: LH1532
Features: Solid State
Package: Reel - TR
Part Status: Obsolete
Family Name: LH1532
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 877098-LH1532FPT
Product Name Solid State Relays - LH1532FPT
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0301 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Relays - G3VM-21LR11(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers