Vishay Precision Group Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay LH1522AAC.

Description
SSR, MOSFET, 200V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: No
Description
SSR, MOSFET, 200V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay - 27AC7286 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay
27AC7286
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay 27AC7286
SSR, MOSFET, 200V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: No

SSR, MOSFET, 200V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 27AC7286
Product Name Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 7761525 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details