Vishay Precision Group Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay LH1512BB.

Description
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: No
Description
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay - 27AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay
27AC7285
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay 27AC7285
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: No

SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 27AC7285
Product Name Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details