The LH1512BAC is a dual 1 Form A/B, C solid-state relay in an SMD-8 package, designed for telecom switching, industrial controls, and instrumentation applications. It features 3750 V RMS input-to-output isolation, a load voltage rating of 200 V, and a continuous load current of 200 mA. The relay has a typical on-resistance of 10 Ω and includes current limit protection. It is available in SMD-8 surface-mount packaging with dimensions of 9.65 mm × 7.62 mm and meets UL, VDE, CQC, and FIMKO agency approvals. The device is RoHS compliant and has an operating temperature range of -40 °C to +85 °C.
Transistor Output SSR, 2-Channel, 3750V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: LH1512BAC from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 3750V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BAC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-LH1512BAC |
| Product Name | Dual SMD 3750V Bipolar Transistor |
| TJ | -40 C (-40 F) |