The LH1505AB is a dual 1 Form A solid-state relay in a DIP-8 package, designed for general telecom switching and industrial controls. It features two independent SPST relays with a load voltage rating of 250 V and a continuous load current of 120 mA when both poles operate. The relay includes current limit protection, an isolation test voltage of 5300 V RMS, and a typical on-resistance of 15 Ω. It complies with UL1577, CSA, BSI/BABT, and DIN EN 60747-5-2 standards. The device supports clean, bounce-free switching and has an ambient operating temperature range of -40 °C to +85 °C.
SSR MOSFET, SPST-NO, 50MA, 250V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 27AC7284 |
| Product Name | Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay |
| Application Type | Latching |