The LH1262CB is a dual photovoltaic MOSFET driver solid-state relay in a DIP-8 package, designed to drive high-power MOSFETs via optical isolation. It features an isolation test voltage of 5300 V RMS, a maximum rated withstanding isolation voltage of 5300 V RMS, and a creepage and clearance distance of at least 7 mm. The device operates with a lead-free soldering profile up to 270 °C for 7 seconds and meets safety standards including UL, cUL, DIN EN 60747-5-5 (VDE 0884), CQC GB4943.1, CQC GB8898, and FIMKO. The photovoltaic output provides up to 15 V open-circuit voltage and 14 μA short-circuit current under specified LED drive conditions, with turn-on and turn-off times of 35 μs and 90 μs respectively. External gate discharge resistance is required for MOSFET turn-off.
Optoelectronic Device, DIP-8 Product overview: LH1262CB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LH1262CB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LH1262CB |
| Product Name | DIP Bipolar Transistor |
| TJ | -40 C (-40 F) |